Clippard X T L Fitting 15002-3

Description
#10-32 "T" Fitting
Request a Quote
Description
#10-32 "T" Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15002-3 is a #10-32 "X" fitting made of brass, designed for use with 1/16 inch I.D. hose, featuring two #10-32 threaded ports and a 0.375 square flow area. It includes a 7/16 inch hex body, nitrile o-ring seals, and is rated for use with Clippard subminiature cylinders. The fitting is RoHS compliant and available with an optional ENP finish.

Datasheet Summary
Powered by GS/AI

The 15002-3 is a #10-32 "X" fitting made of brass, designed for use with 1/16 inch I.D. hose, featuring two #10-32 threaded ports and a 0.375 square flow area. It includes a 7/16 inch hex body, nitrile o-ring seals, and is rated for use with Clippard subminiature cylinders. The fitting is RoHS compliant and available with an optional ENP finish.

Suppliers

Company
Product
Description
Supplier Links
X T L Fitting - 15002-3 - Clippard
Cincinnati, OH, United States
X T L Fitting
15002-3
X T L Fitting 15002-3
#10-32 "T" Fitting

#10-32 "T" Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number 15002-3
Product Name X T L Fitting
Fitting Type Hose Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - S4F - Clippard
Specs
Fitting Type Hose Fitting; Swivel Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Stack Elbow, 1/4
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details
Connector Fitting - 11999 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Push-Quick Female Connector - PQ-FC10P - Clippard
Specs
Fitting Type Tube Fitting
View Details