Clippard Modular 4-Way Delay Valve R-454

Description
4-Way Delay In, 2-Position
Request a Quote
Description
4-Way Delay In, 2-Position
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-454 is a 4-way, double pilot, fully ported 5-port delay valve with an adjustable flow control valve interconnected to one pilot, used to delay pilot signals before valve actuation. It features micro gap construction for snap action and no blow-by, a screwdriver slot needle adjustment to deter tampering, and a balanced design for speed control at exhausts. It has a flow rate of 9 scfm at 100 psig, a minimum pilot pressure of 40 psig, a working pressure range of 0 to 150 psig, and operates between 32 to 180°F. The valve is designed to perform 2-, 3-, and 4-way functions.

Datasheet Summary
Powered by GS/AI

The R-454 is a 4-way, double pilot, fully ported 5-port delay valve with an adjustable flow control valve interconnected to one pilot, used to delay pilot signals before valve actuation. It features micro gap construction for snap action and no blow-by, a screwdriver slot needle adjustment to deter tampering, and a balanced design for speed control at exhausts. It has a flow rate of 9 scfm at 100 psig, a minimum pilot pressure of 40 psig, a working pressure range of 0 to 150 psig, and operates between 32 to 180°F. The valve is designed to perform 2-, 3-, and 4-way functions.

Suppliers

Company
Product
Description
Supplier Links
Modular 4-Way Delay Valve - R-454 - Clippard
Cincinnati, OH, United States
Modular 4-Way Delay Valve
R-454
Modular 4-Way Delay Valve R-454
4-Way Delay In, 2-Position

4-Way Delay In, 2-Position

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number R-454
Product Name Modular 4-Way Delay Valve
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E3O15E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15E-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-20-13-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-13-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details