Clippard Fully Ported 3-WAY EW Series - Mouse Valves EC-3-12

Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote Datasheet
Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-12 - Clippard
Cincinnati, OH, United States
Fully Ported 3-WAY EW Series - Mouse Valves
EC-3-12
Fully Ported 3-WAY EW Series - Mouse Valves EC-3-12
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EC-3-12
Product Name Fully Ported 3-WAY EW Series - Mouse Valves
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E3O10C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E3O10C-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Shuttle Valve - JSV-2YWY - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details