Clippard Modular 4-Way Delay Valve R-453

Description
4-Way Delay In
Request a Quote
Description
4-Way Delay In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-453 is a 4-way, spring-return, fully ported 5-port delay valve with an adjustable flow control interconnected to the pilot. A pilot signal at port 4 is delayed before actuating the valve, and a spring returns the valve when the pilot signal is exhausted. It features a screwdriver slot needle adjustment to deter tampering and an auxiliary pilot on the spring side. It provides 9 scfm flow at 100 psig, operates within 0 to 150 psig working pressure and 32 to 180°F temperature range, with a minimum pilot pressure of 40 psig. Micro gap construction ensures snap action and no blow-by.

Datasheet Summary
Powered by GS/AI

The R-453 is a 4-way, spring-return, fully ported 5-port delay valve with an adjustable flow control interconnected to the pilot. A pilot signal at port 4 is delayed before actuating the valve, and a spring returns the valve when the pilot signal is exhausted. It features a screwdriver slot needle adjustment to deter tampering and an auxiliary pilot on the spring side. It provides 9 scfm flow at 100 psig, operates within 0 to 150 psig working pressure and 32 to 180°F temperature range, with a minimum pilot pressure of 40 psig. Micro gap construction ensures snap action and no blow-by.

Suppliers

Company
Product
Description
Supplier Links
Modular 4-Way Delay Valve - R-453 - Clippard
Cincinnati, OH, United States
Modular 4-Way Delay Valve
R-453
Modular 4-Way Delay Valve R-453
4-Way Delay In

4-Way Delay In

Supplier's Site Datasheet
Solenoid Valve - 20912383 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
20912383
Solenoid Valve 20912383
4-WAY SPRING RETURN, FULLY-PORTED, 5 PORT, DELAY IN VALVE. FREE 2 YEAR RADWELL WARRANTY

4-WAY SPRING RETURN, FULLY-PORTED, 5 PORT, DELAY IN VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number R-453 20912383
Product Name Modular 4-Way Delay Valve Solenoid Valve
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Normally Open Air Valve - E*N-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Modular 3-Way Combination Valve - R-323 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Flow Control Valve - JFC-4R-P12 - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details