Clippard Compact Air Valve ESO-3*-24-H

Description
3-Way Electronic Poppet Valve
Request a Quote
Description
3-Way Electronic Poppet Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way solenoid valve for clean, dry air, with a 24 VDC coil and high pressure rating of 28 in. Hg vacuum to 25 psig, providing 0.45 scfm flow at that pressure. Mounted with side (radial) wire leads and a #10-32 female inlet port. Operating voltage range is 90 to 120% of rated voltage, power consumption is 1 watt, response time is 5 to 10 milliseconds, and temperature range is 32 to 150°F. The valve includes normally-closed inlet and outlet ports with top exhaust, or normally-open exhaust and outlet with top inlet, depending on configuration.

Datasheet Summary
Powered by GS/AI

3-way solenoid valve for clean, dry air, with a 24 VDC coil and high pressure rating of 28 in. Hg vacuum to 25 psig, providing 0.45 scfm flow at that pressure. Mounted with side (radial) wire leads and a #10-32 female inlet port. Operating voltage range is 90 to 120% of rated voltage, power consumption is 1 watt, response time is 5 to 10 milliseconds, and temperature range is 32 to 150°F. The valve includes normally-closed inlet and outlet ports with top exhaust, or normally-open exhaust and outlet with top inlet, depending on configuration.

Suppliers

Company
Product
Description
Supplier Links
Compact Air Valve - ESO-3*-24-H - Clippard
Cincinnati, OH, United States
Compact Air Valve
ESO-3*-24-H
Compact Air Valve ESO-3*-24-H
3-Way Electronic Poppet Valve

3-Way Electronic Poppet Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number ESO-3*-24-H
Product Name Compact Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clippard PQ Flow Controls Series - Right Angle Meter-In - PQ-CI04P - Clippard
Specs
Valve Type Control Valve; Angle
Primary Material Brass / Bronze
Media Air
View Details
Air -Operated Isolation Valves - AIV series - Clippard
Specs
Valve Type Isolation Valve
Primary Material PEEK; PTFE
Media Water; Gas; Air
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC - DT-3C-12 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-Way Miniature Pinch Valve - NPV3-1C-04-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
2 suppliers