Clippard Oxygen Clean Series Electronic Valves O-E**2**

Description
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.
Request a Quote
Description
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard Oxygen Clean Series Electronic Valve, part number O-E**2**, is designed for applications requiring high cleanliness standards, particularly in oxygen-sensitive environments. These valves undergo a specialized cleaning process that includes ultrasonic cleaning and assembly in ISO 7 rated clean rooms, ensuring the removal of organic and inorganic contaminants. They do not use organic sealants, adhesives, or lubricants, and are lubricated only with oxygen-compatible PFPE grease as necessary. The valve offers a maximum flow rate of 17 l/min at 100 psig and operates effectively at pressures of 25, 50, or 100 psig. It is available in 2-way and 3-way configurations, with options for normally-open or normally-closed functions. The valve features a response time of 5 to 10 milliseconds and has a cycle life exceeding 1 billion cycles under ideal conditions. It is compatible with clean, dry air and other inert gases, making it suitable for various applications. The valve can be mounted in-line or on a manifold and is available with different voltage options (12V or 24V DC). Engineers considering this valve should note its robust construction, which includes materials such as nickel-plated brass and stainless steel, and its recommended use with a 40-micron filter for optimal performance.

Datasheet Summary
Powered by GS/AI

The Clippard Oxygen Clean Series Electronic Valve, part number O-E**2**, is designed for applications requiring high cleanliness standards, particularly in oxygen-sensitive environments. These valves undergo a specialized cleaning process that includes ultrasonic cleaning and assembly in ISO 7 rated clean rooms, ensuring the removal of organic and inorganic contaminants. They do not use organic sealants, adhesives, or lubricants, and are lubricated only with oxygen-compatible PFPE grease as necessary. The valve offers a maximum flow rate of 17 l/min at 100 psig and operates effectively at pressures of 25, 50, or 100 psig. It is available in 2-way and 3-way configurations, with options for normally-open or normally-closed functions. The valve features a response time of 5 to 10 milliseconds and has a cycle life exceeding 1 billion cycles under ideal conditions. It is compatible with clean, dry air and other inert gases, making it suitable for various applications. The valve can be mounted in-line or on a manifold and is available with different voltage options (12V or 24V DC). Engineers considering this valve should note its robust construction, which includes materials such as nickel-plated brass and stainless steel, and its recommended use with a 40-micron filter for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Oxygen Clean Series Electronic Valves - O-E**2** - Clippard
Cincinnati, OH, United States
Oxygen Clean Series Electronic Valves
O-E**2**
Oxygen Clean Series Electronic Valves O-E**2**
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.

Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas.
The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design.
The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number O-E**2**
Product Name Oxygen Clean Series Electronic Valves
Valve Type Control Valve
Primary Material Brass / Bronze; Stainless Steel; Steel; FKM
Media Oxygen, Inert Gas; Air; Breathable
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2M-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 Way Normally Closed Air Valve - E*-2M-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details