Clippard Manifold Mounted Multi Check Valves R-337

Description
The R-337 is a 3-way, spring-return, fully-ported, piloted valve with an independent check valve in the same body. It can be used Normally-Open, Normally-Closed, as a diverter or as a selector. Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.
Request a Quote Datasheet
Description
The R-337 is a 3-way, spring-return, fully-ported, piloted valve with an independent check valve in the same body. It can be used Normally-Open, Normally-Closed, as a diverter or as a selector. Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold Mounted Multi Check Valves - R-337 - Clippard
Cincinnati, OH, United States
Manifold Mounted Multi Check Valves
R-337
Manifold Mounted Multi Check Valves R-337
The R-337 is a 3-way, spring-return, fully-ported, piloted valve with an independent check valve in the same body. It can be used Normally-Open, Normally-Closed, as a diverter or as a selector. Features • Easy manifold-mounted design • Integrated circuitry • Octo port outlet design • Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150 psig Cracking Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.

The R-337 is a 3-way, spring-return, fully-ported, piloted valve with an independent check valve in the same body. It can be used Normally-Open, Normally-Closed, as a diverter or as a selector.

Features
• Easy manifold-mounted design
• Integrated circuitry
• Octo port outlet design
• Indicator shows valve position
• Mutiple porting speeds piping
• Micro gap construction - snap action and no blow by

Media: Air, Water or Oil
Flow: 9 scfm @ 100 psig
Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig
Temperature: 32 to 180˚F
Working Pressure: Vacuum to 150 psig
Cracking Pressure: 0.5 psig

Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.

Supplier's Site Datasheet
3-Way, Spring Return, Fully-Ported, Piloted Valve - R-337 - Clippard
Cincinnati, OH, United States
3-Way, Spring Return, Fully-Ported, Piloted Valve
R-337
3-Way, Spring Return, Fully-Ported, Piloted Valve R-337
3-Way, Spring Return, Fully-Ported, Piloted Valve

3-Way, Spring Return, Fully-Ported, Piloted Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard Clippard
Product Category Industrial Valves Industrial Valves
Product Number R-337 R-337
Product Name Manifold Mounted Multi Check Valves 3-Way, Spring Return, Fully-Ported, Piloted Valve
Valve Type Check Check
Media Water; Oil; Air
Maximum Pressure 150.00 psi (106 m H2O) 150.00 psi (106 m H2O)
Number of Ports 3 3
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Normally Closed Valve - MAV-3R - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15G-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV4-1C-27-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Number of Ports 2
View Details
Compact Air Valve - ES-3*-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details