Clippard DV 2-Way Valve, Wire Leads, Cartridge, 0.070" Orifice, 24 VDC DV-2C-24-L

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DV-2C-24-L is a 2-way, normally-closed electronic valve with wire leads, cartridge mounting, and a 24 VDC coil. It features a stainless steel body, nitrile seals, and a 0.070-inch orifice, supporting a maximum flow of 100 l/min at 100 psig (7 bar) and operating pressures from 28 inches Hg vacuum to 100 psig. Response time is 10 to 20 ms, power consumption is 1.9 watts, and operating temperature ranges from 0 to 54°C. The valve is rated for 750 million cycles and is compatible with a variety of fluids and gases.

Datasheet Summary
Powered by GS/AI

The DV-2C-24-L is a 2-way, normally-closed electronic valve with wire leads, cartridge mounting, and a 24 VDC coil. It features a stainless steel body, nitrile seals, and a 0.070-inch orifice, supporting a maximum flow of 100 l/min at 100 psig (7 bar) and operating pressures from 28 inches Hg vacuum to 100 psig. Response time is 10 to 20 ms, power consumption is 1.9 watts, and operating temperature ranges from 0 to 54°C. The valve is rated for 750 million cycles and is compatible with a variety of fluids and gases.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Cincinnati, OH, United States
DV 2-Way Valve, Wire Leads, Cartridge, 0.070" Orifice, 24 VDC
DV-2C-24-L
DV 2-Way Valve, Wire Leads, Cartridge, 0.070" Orifice, 24 VDC DV-2C-24-L
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DV-2C-24-L
Product Name DV 2-Way Valve, Wire Leads, Cartridge, 0.070" Orifice, 24 VDC
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.07 inch (1.78 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Spade Term., Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-Way Miniature Pinch Valve - NPV2-1C-02-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
3-Way Miniature Pinch Valve - NPV3-2D-25-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 14.00 psi (9.85 m H2O)
View Details
Compact Air Valve - ES-2*-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details