R-333 is a 3-way delay valve with a delayed-in, normally-closed function, featuring a micro-gap construction for snap action and no bypass, an adjustable flow control for 0-5 second delay ranges, and a screwdriver-slot needle adjustment to deter tampering. It has a flow rate of 9 scfm at 100 psig, a minimum pilot pressure of 40 psig, a working pressure range of 0-150 psig, and operates between 32°F and 180°F. Port 7 is an auxiliary outlet for volume addition, which should be plugged if unused. The valve is a dual-element combination of a fully ported, spring-return 3-way valve and an adjustable flow control.
3-Way Delay In, 2-Position
VALVE, 3-WAY DELAY IN, SPRING RETURN, FULLY-PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | R-333 | 18529021 |
| Product Name | Modular 3-Way Combination Valve | Pneumatic Valve |
| Valve Type | Control Valve; Directional; Cartridge; Spool | |
| Primary Material | Acetal | |
| Media | Air; Compressed Air | Air |