Clippard Modular 3-Way Valve R-305

Description
3-Way, LP Pilot Valve,
Request a Quote
Description
3-Way, LP Pilot Valve,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-305 is a 3-way, spring-return, fully ported pilot valve designed for low-pressure actuation with a minimum pilot pressure of 15 psig. It operates in temperatures from 32 to 180°F and supports working pressures up to 150 psig, with a flow rate of 9 scfm at 100 psig. The valve can be configured as normally-closed, normally-open, a selector, or a diverter, and may function as a 2-way valve with exhaust ports plugged. Its balanced design enables speed control at exhausts, and it is intended as a lower pilot-pressure alternative to the R-301 valve.

Datasheet Summary
Powered by GS/AI

The R-305 is a 3-way, spring-return, fully ported pilot valve designed for low-pressure actuation with a minimum pilot pressure of 15 psig. It operates in temperatures from 32 to 180°F and supports working pressures up to 150 psig, with a flow rate of 9 scfm at 100 psig. The valve can be configured as normally-closed, normally-open, a selector, or a diverter, and may function as a 2-way valve with exhaust ports plugged. Its balanced design enables speed control at exhausts, and it is intended as a lower pilot-pressure alternative to the R-301 valve.

Suppliers

Company
Product
Description
Supplier Links
Modular 3-Way Valve - R-305 - Clippard
Cincinnati, OH, United States
Modular 3-Way Valve
R-305
Modular 3-Way Valve R-305
3-Way, LP Pilot Valve,

3-Way, LP Pilot Valve,

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number R-305
Product Name Modular 3-Way Valve
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-10-25-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15G-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E310C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
3 Way Normally Open Air Valve - E*N-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details