PQ-FV16 is an in-line flow control for air, designed for tube-to-tube connection and configurable as meter-in or meter-out. It has a 1/2" tubing size, measures 2.156 inches in length, 1.260 inches in height, and 2.881 inches in width, with a 0.170 inch diameter. The unit features a knurled adjustment knob and locking nut for precise flow control, and is compatible with polyurethane, nylon, polyethylene, and polypropylene tubing. The housing is made of nickel-plated brass, plastic resin, and stainless steel.
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.
The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.
In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.
• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PQ-FV16 |
| Product Name | Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) |
| Valve Type | Control Valve |
| Primary Material | Brass / Bronze |
| Media | Air |
| Valve Size | 0.50 inch (12.70 mm) |