Clippard GNV Needle Valve, Direct Mount, 1/4" NPT, Slot Adjustment GNV-4R

Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote Datasheet
Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GNV Needle Valve, Direct Mount, 1/4
Cincinnati, OH, United States
GNV Needle Valve, Direct Mount, 1/4" NPT, Slot Adjustment
GNV-4R
GNV Needle Valve, Direct Mount, 1/4" NPT, Slot Adjustment GNV-4R
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.

  • #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports
  • Direct, in-line or cartridge mounting
  • Brass or ENP body, ENP or stainless steel needle, Nitrile seal
  • Screwdriver or knurled knob adjustment
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number GNV-4R
Product Name GNV Needle Valve, Direct Mount, 1/4" NPT, Slot Adjustment
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shuttle Valve - MSV-1444 - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
3-Way Toggle Valve - MTV-3 - Clippard
Specs
Valve Type Directional; Poppet; Toggle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details