Clippard Pinch Valve NPV-7

Description
Clippard’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require greater flow or those that utilize viscous or particulate-laden media. As with all Clippard pinch valves, each valve comes pre-installed with 12” (30 cm) of your choice of standard medical/laboratory grade or sanitary food grade silicone tubing. Unobstructed flow path Each valve comes with 12" (30 cm) of silicone tubing pre-installed Tubing is easily replaceable Higher flow Longer stroke Applications Medical and analytical testing Dialysis Blood analysis and processing Peptide synthesis DNA synthesis Bioreactors Bioprocessing Inkjet printing Liquid and gas chromatography Drug manufacturing Chemical processing Controlling the flow of chemical liquids and slurries Waste and wastewater treatment Precision control of chemical injections Food processing Pulp processing Handling abrasive or viscous fluids
Request a Quote Datasheet
Description
Clippard’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require greater flow or those that utilize viscous or particulate-laden media. As with all Clippard pinch valves, each valve comes pre-installed with 12” (30 cm) of your choice of standard medical/laboratory grade or sanitary food grade silicone tubing. Unobstructed flow path Each valve comes with 12" (30 cm) of silicone tubing pre-installed Tubing is easily replaceable Higher flow Longer stroke Applications Medical and analytical testing Dialysis Blood analysis and processing Peptide synthesis DNA synthesis Bioreactors Bioprocessing Inkjet printing Liquid and gas chromatography Drug manufacturing Chemical processing Controlling the flow of chemical liquids and slurries Waste and wastewater treatment Precision control of chemical injections Food processing Pulp processing Handling abrasive or viscous fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pinch Valve - NPV-7 - Clippard
Cincinnati, OH, United States
Pinch Valve
NPV-7
Pinch Valve NPV-7
Clippard’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require greater flow or those that utilize viscous or particulate-laden media. As with all Clippard pinch valves, each valve comes pre-installed with 12” (30 cm) of your choice of standard medical/laboratory grade or sanitary food grade silicone tubing. Unobstructed flow path Each valve comes with 12" (30 cm) of silicone tubing pre-installed Tubing is easily replaceable Higher flow Longer stroke Applications Medical and analytical testing Dialysis Blood analysis and processing Peptide synthesis DNA synthesis Bioreactors Bioprocessing Inkjet printing Liquid and gas chromatography Drug manufacturing Chemical processing Controlling the flow of chemical liquids and slurries Waste and wastewater treatment Precision control of chemical injections Food processing Pulp processing Handling abrasive or viscous fluids

Clippard’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require greater flow or those that utilize viscous or particulate-laden media. As with all Clippard pinch valves, each valve comes pre-installed with 12” (30 cm) of your choice of standard medical/laboratory grade or sanitary food grade silicone tubing.

  • Unobstructed flow path
  • Each valve comes with 12" (30 cm) of silicone tubing pre-installed
  • Tubing is easily replaceable
  • Higher flow
  • Longer stroke

Applications

  • Medical and analytical testing
  • Dialysis
  • Blood analysis and processing
  • Peptide synthesis
  • DNA synthesis
  • Bioreactors
  • Bioprocessing
  • Inkjet printing
  • Liquid and gas chromatography
  • Drug manufacturing
  • Chemical processing
  • Controlling the flow of chemical liquids and slurries
  • Waste and wastewater treatment
  • Precision control of chemical injections
  • Food processing
  • Pulp processing
  • Handling abrasive or viscous fluids
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number NPV-7
Product Name Pinch Valve
Valve Type Solenoid
Primary Material Aluminum; Stainless Steel
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

GNV Needle Valve, Cartridge Mount, 1/4
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Intrinsically Safe Soleinoid Valve - EIO-2-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Solenoid Valve - 51761993 - Radwell International
Specs
Valve Type Pilot; Check; Plug
Number of Ports 3
View Details
3 Way Normally Closed Air Valve - E*-3-6 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details