Brass 1/4" barb to male NPT fitting with 0.890" overall length, 9/16" hex size, and 0.109" diameter through bore, designed for 1/4" NPT threads and compatible with 1/4" ID hose. Package quantity is 1 per pack.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 4CQ4 |
| Product Name | Brass Barb Fitting |
| Fitting Type | Hose Fitting; Adapter Fitting; Coupling Fitting |