Push-Quick manifold mount fitting for 1/4" tube "A" and 5/32" tube "B" with 1/8" NPT thread, featuring a 0.524" overall height and 2.665" overall length. Fittings in this series include a green release button and are supplied with pre-applied sealant for NPT threads. Packaged in quantities of five.
Push-Quick Manifold Mount, 1/8" - 5/32" NPT
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-MM0805P |
| Product Name | Push-Quick Manifold Mount |
| Fitting Type | Tube Fitting |