Push-Quick elbow reducer for 5/16" to 3/8" tubing, with overall length 2.020", tube connection size 0.580" for the smaller end, 0.720" for the larger end, and a radius of 0.880".
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-ER1012 |
| Product Name | Push-Quick Elbow Reducer |
| Fitting Type | Tube Fitting; Elbow Fitting; Reducer Fitting |