Needle valve with #10-32 inlet and outlet ports, designed for precise flow control in pneumatic systems. Features a screwdriver slot adjustment, solid brass body, and a maximum input pressure of 2,000 psig. Air flow capacity is 5 scfm at 100 psig. Dimensions include a body length of 0.593 inches and a hex nut width of 0.576 inches. The knurled locking nut is standard. RoHS compliant.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MNV-4 |
| Product Name | Needle Valve |
| Valve Type | Needle |
| Primary Material | Brass / Bronze |
| Media | Water; Gas; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |