Clippard 2-WAY EW Series - Mouse Valves EV-2-24-H

Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote Datasheet
Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-WAY EW Series - Mouse Valves - EV-2-24-H - Clippard
Cincinnati, OH, United States
2-WAY EW Series - Mouse Valves
EV-2-24-H
2-WAY EW Series - Mouse Valves EV-2-24-H
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EV-2-24-H
Product Name 2-WAY EW Series - Mouse Valves
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
Maximum Pressure 0.00 to 25.00 psi (0.0 to 17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Soleinoid Valve - EI-3-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-10-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E315F-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details