Needle Valve, #10-32 Ports with Knob
NEEDLE VALVE, #10-32 PORTS WITH KNURLED KNOB. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves MNV-1K
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MNV-1K | 18873710 | |
| Product Name | Needle Valve | Needle Valve | Needle Valve |
| Valve Type | Needle | Needle | |
| Primary Material | Brass / Bronze | ||
| Media | Water; Gas; Air; Compressed Air | ||
| Valve Size | 0.19 inch (4.83 mm) |