MNV-1 is an adjustable needle valve with #10-32 inlet and outlet ports, designed for flow control in air, water, or oil systems. It features a screwdriver slot for adjustment, a brass body, a stainless steel needle, and a nitrile seal. The valve supports a maximum input pressure of 2,000 psig and provides an air flow of 3 scfm at 50 psig and 6 scfm at 100 psig. It is mounted directly or in-line, with optional #15/32-32 thread nut and lockwashers. The needle design enables coarse flow adjustment.
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MNV-1 | 4760051 |
| Product Name | Needle Valve | Pneumatic Regulator |
| Valve Type | Needle | Needle |
| Primary Material | Brass / Bronze | |
| Media | Water; Gas; Air; Compressed Air | Air |
| Valve Size | 0.19 inch (4.83 mm) |