1" NPT Filter-Regulator-Lub
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMFRL-5B-M |
| Product Name | Filter-Regulator-Lubricators |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |