The ESO-3* series consists of compact 3-way electronic poppet valves for clean, dry air, with a power consumption of 1 watt at rated voltage and a temperature range of 32 to 150°F. Valves operate on 90 to 120% of rated voltage with a response time of 5 to 10 milliseconds at maximum rated pressure. Port configurations include normally-closed or normally-open layouts with #10-32 threading or hose barbs for 1/16" or 1/8" I.D. tubing. Air flow rates are 0.6 scfm at 100 psig, 0.5 scfm at 50 psig, or 0.45 scfm at 25 psig depending on pressure range. Mounting styles include side, top, or board mount with optional pin or connector interfaces. The series is RoHS compliant and includes variants for 12 V and 24 V operation.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ESO-3*-12 |
| Product Name | Compact Air Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Zytel ST 801® |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |