MJTV-5 is a 4-way fully ported toggle valve with 1/8" NPT ports for air control in pneumatic systems. It has a brass body, Nitrile seals, and a stainless steel stem and spring, with a maximum input pressure of 150 psig. Air flow is 6.5 scfm at 50 psig and 10.5 scfm at 100 psig. It features a toggle mechanism requiring 16 oz. nominal force to rotate, mounted via a 15/32-32 thread with nuts and lockwashers included. The valve is designed for two-position operation, shifting air flow between two outlets while exhausting the other, and supports optional FKM seals for high-temperature or chemical-resistant applications.
4-Way Toggle Valve, 1/8" 5 Ports
TOGGLE VALVE, 4-WAY, FULLY-PORTED, NICKEL-PLATED STEEL, 2 POSITION SPOOL VALVE, AIR FLOW: 295 I/MIN AT 100 PSIG, FORCE: 3 OUNCE NOMINAL, 300 PSI MAX. PRESURE, EXHAUST 1/8 INCH NPT INLET/OUTLET: 1/8 INCH NPT, BRASS BODY, IMPERIAL UNIT. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves MJTV-5
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MJTV-5 | 6893166 | |
| Product Name | 4-Way Fully Ported Toggle Valve | Control Valve | Control Valve |
| Valve Type | Directional; Spool; Toggle | Spool; Toggle | |
| Primary Material | Brass / Bronze | Brass / Bronze; Steel | |
| Media | Water; Air; Compressed Air | ||
| Valve Size | 0.12 inch (3.17 mm) |