CHECK VALVE, 1/8 INCH PORTS, BRASS, 300 PSIG (1,000 PSIG HYDRAULIC MAX.), 570 L/MIN. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves MJCV-1
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MJCV-1 | 15920581 | |
| Product Name | Check Valve | Control Valve | Control Valve |
| Valve Type | Lift Check; Check | Check | |
| Primary Material | Brass / Bronze | Brass / Bronze | |
| Media | Air; Compressed Air | Hydraulic | |
| Valve Size | 0.12 inch (3.17 mm) |