Clippard 3 Way Normally Closed Air Valve E*-3M-12-L

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard ES series is a compact 3-way normally closed solenoid valve designed to convert low-voltage, low-current electrical signals into high-pressure pneumatic outputs up to 105 psig. Housing is molded from Zytel™ ST 801 for durability, with an overall height under 1 inch and mounting holes on 7/8-inch centers. It operates with a single moving part traveling 0.007 inch, enabling low power consumption (1.0 watt at 12 V or 24 V), quiet cooling operation, and no flow requirement for heat dissipation. Flow capacity reaches 0.6 scfm, with coil options including TE Connectivity #5-103956-2 connectors or 18-inch #26 wire leads. The valve is suited for biomedical, packaging, automation, and portable systems.

Datasheet Summary
Powered by GS/AI

The Clippard ES series is a compact 3-way normally closed solenoid valve designed to convert low-voltage, low-current electrical signals into high-pressure pneumatic outputs up to 105 psig. Housing is molded from Zytel™ ST 801 for durability, with an overall height under 1 inch and mounting holes on 7/8-inch centers. It operates with a single moving part traveling 0.007 inch, enabling low power consumption (1.0 watt at 12 V or 24 V), quiet cooling operation, and no flow requirement for heat dissipation. Flow capacity reaches 0.6 scfm, with coil options including TE Connectivity #5-103956-2 connectors or 18-inch #26 wire leads. The valve is suited for biomedical, packaging, automation, and portable systems.

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Closed Air Valve - E*-3M-12-L - Clippard
Cincinnati, OH, United States
3 Way Normally Closed Air Valve
E*-3M-12-L
3 Way Normally Closed Air Valve E*-3M-12-L
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-3M-12-L
Product Name 3 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
3 Way Fully Ported Air Valve - E*O-3M-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
10 mm Miniature Electronic Valve - E3O10A-1F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details