J-Series 3-Way Sleeve Valve is a two-position valve for air control, available in 1/8" NPT or 1/4" NPT porting with male or female threads. It has a 1/8" stem travel, electroless nickel-plated brass body, anodized aluminum sleeve, and nitrile seals (FKM optional), with no cross-over between inlet and exhaust ports. Input pressure is rated to 150 psig, with air flow of 43 scfm at 100 psig for 1/8" NPT and 70 scfm at 100 psig for 1/4" NPT. Force to actuate is approximately 8 lbs. Mounting is in-line or direct to fitting. Dimensions vary by port type and thread configuration, with "L" stroke lengths from 1.030" to 1.190" and "S" stroke lengths from 0.385" to 0.460".
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | JSLV-3 |
| Product Name | Sleeve Valve |
| Valve Type | Directional |
| Primary Material | Aluminum |
| Media | Water; Air; Compressed Air |
| Valve Size | 0.12 to 0.25 inch (3.17 to 6.35 mm) |