MAV-2R is a 2-way, normally-closed poppet valve with a rotatable inlet port, designed for air, water, or oil applications. It features #10-32 port threads, a brass body, Nitrile seals, and a stainless steel stem. The valve operates with a stem travel of 1/8" and requires 24 oz. of force for full actuation. It mounts into a 3/8" bore using a 15/32-32 threaded nut and lockwasher. Maximum input pressure is 300 psig, with an air flow rating of 4 scfm at 50 psig and 6.8 scfm at 100 psig. The inlet port can be rotated to orient the flow path.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MAV-2R |
| Product Name | 2-Way Normally Closed Valve |
| Valve Type | Directional; Poppet |
| Primary Material | Brass / Bronze |
| Media | Water; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |