Clippard Miniature Pressure Regulator MAR-1R

Description
When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or pressure. There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air Flow: 3 scfm @ 50 psig; 5 scfm @ 100 psig Temperature Range: 32 to 230°F Mounting: #15/32-32 thread. Nuts and lock washers furnished Materials: Brass body, Nitrile seals (FKM optional “-V”), stainless steel stem and spring Adjustment: By means of a knob with micro-adjustment (40 pitch thread). Screwdriver slot and plastic adjust- ment versions also available. 1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.
Request a Quote Datasheet
Description
When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or pressure. There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air Flow: 3 scfm @ 50 psig; 5 scfm @ 100 psig Temperature Range: 32 to 230°F Mounting: #15/32-32 thread. Nuts and lock washers furnished Materials: Brass body, Nitrile seals (FKM optional “-V”), stainless steel stem and spring Adjustment: By means of a knob with micro-adjustment (40 pitch thread). Screwdriver slot and plastic adjust- ment versions also available. 1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure Regulator - MAR-1R - Clippard
Cincinnati, OH, United States
Miniature Pressure Regulator
MAR-1R
Miniature Pressure Regulator MAR-1R
When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or pressure. There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air Flow: 3 scfm @ 50 psig; 5 scfm @ 100 psig Temperature Range: 32 to 230°F Mounting: #15/32-32 thread. Nuts and lock washers furnished Materials: Brass body, Nitrile seals (FKM optional “-V”), stainless steel stem and spring Adjustment: By means of a knob with micro-adjustment (40 pitch thread). Screwdriver slot and plastic adjust- ment versions also available. 1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.

When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements.

Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or pressure. There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications.

Medium: Air, Water* or Oil*

Input Pressure: 300 psig max.

Air Flow: 3 scfm @ 50 psig; 5 scfm @ 100 psig

Temperature Range: 32 to 230°F

Mounting: #15/32-32 thread. Nuts and lock washers furnished

Materials: Brass body, Nitrile seals (FKM optional “-V”), stainless steel stem and spring

Adjustment: By means of a knob with micro-adjustment (40 pitch thread). Screwdriver slot and plastic adjust- ment versions also available.

1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number MAR-1R
Product Name Miniature Pressure Regulator
Valve Type Relief (optional feature)
Primary Material Brass / Bronze
Media Air; Compressed Air
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Stem Valve, 3/8
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
FTV Series 3-Way Valve - FTV-3 - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers
Fully Ported 3-WAY EW Series - Mouse Valves - ET-3-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2 suppliers
Precision Adjustable Pressure Regulator - DR-2P - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details