Clippard Filter-Regulator-Lubricators MMFRL-2Q

Description
1/4" NPT Filter-Regulator-Lub ricator, 18 scfm
Request a Quote Datasheet
Description
1/4" NPT Filter-Regulator-Lub ricator, 18 scfm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter-Regulator-Lubricators - MMFRL-2Q - Clippard
Cincinnati, OH, United States
Filter-Regulator-Lubricators
MMFRL-2Q
Filter-Regulator-Lubricators MMFRL-2Q
1/4" NPT Filter-Regulator-Lub ricator, 18 scfm

1/4" NPT Filter-Regulator-Lubricator, 18 scfm

Supplier's Site Datasheet
Pneumatic Regulator - 51776604 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
51776604
Pneumatic Regulator 51776604
FILTER REGULATOR, 1/4" NPT FILTER-REGULATOR-LUB RICATOR, 18 SCFM. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, 1/4" NPT FILTER-REGULATOR-LUBRICATOR, 18 SCFM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MMFRL-2Q 51776604
Product Name Filter-Regulator-Lubricators Pneumatic Regulator
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Latching Valve - ETL - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E315D-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
High Pressure Electronic Valves - EHS Series - Clippard
Specs
Primary Material Aluminum; Stainless Steel; Steel
Media Gas; Air
Maximum Pressure 1000.00 psi (704 m H2O)
View Details