Clippard GNV Needle Valve, In-Line Mount, G3/8, Knob Adjustment M-GNV-3KI

Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote Datasheet
Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GNV Needle Valve, In-Line Mount, G3/8, Knob Adjustment - M-GNV-3KI - Clippard
Cincinnati, OH, United States
GNV Needle Valve, In-Line Mount, G3/8, Knob Adjustment
M-GNV-3KI
GNV Needle Valve, In-Line Mount, G3/8, Knob Adjustment M-GNV-3KI
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.

  • #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports
  • Direct, in-line or cartridge mounting
  • Brass or ENP body, ENP or stainless steel needle, Nitrile seal
  • Screwdriver or knurled knob adjustment
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-GNV-3KI
Product Name GNV Needle Valve, In-Line Mount, G3/8, Knob Adjustment
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3-Way Stem Valve, 3/8
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-40-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-20-40-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details