The EVP series proportional valves are 2-way valves for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitoring. The E-PM-20-40-25 is a manifold-mount variant with a 0.040-inch orifice, rated for a maximum operating pressure of 50 psig, and designed for a 0 to 20 VDC input signal. It features a single moving part for long life, 1.9 watts power consumption at 73°F, nitrile seals as standard, and #10-32 inlet and outlet threads. The valve is compact, with mounting holes for #6-32 hardware, and output flow is proportional to input current. Maximum flow is 18.7 l/min at maximum pressure.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E-PM-20-40-25 |
| Product Name | Manifold Mount - Proportional Valves |
| Valve Type | Control Valve; Cartridge |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |