Clippard DV 3-Way Valve, Wire Leads, Cartridge, 12 VDC, M5 M-DV-3C-12

Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote
Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-DV-3C-12 is a 3-way, normally-closed, cartridge-mount electronic valve from the Clippard DV Series, designed for precise fluid and gas control with a maximum flow of 70 l/min at 100 psig. It operates on 12 VDC with a power consumption of 1.9 watts and a voltage operating range of 95 to 125% of rated power. The valve features wire leads for electrical connection, an M5 exhaust and inlet port, and a response time of 10 to 20 ms. The body and spring are stainless steel, with wetted parts in polyetherimide, PPS, and stainless steel; seals are nitrile by default but available in FKM, EPDM, or silicone. Operating pressure ranges from 28 inHg vacuum to 100 psig, with an ambient temperature range of 32 to 130°F (0 to 54°C). The valve is rated for 750 million cycles and requires 40-micron filtration.

Datasheet Summary
Powered by GS/AI

The M-DV-3C-12 is a 3-way, normally-closed, cartridge-mount electronic valve from the Clippard DV Series, designed for precise fluid and gas control with a maximum flow of 70 l/min at 100 psig. It operates on 12 VDC with a power consumption of 1.9 watts and a voltage operating range of 95 to 125% of rated power. The valve features wire leads for electrical connection, an M5 exhaust and inlet port, and a response time of 10 to 20 ms. The body and spring are stainless steel, with wetted parts in polyetherimide, PPS, and stainless steel; seals are nitrile by default but available in FKM, EPDM, or silicone. Operating pressure ranges from 28 inHg vacuum to 100 psig, with an ambient temperature range of 32 to 130°F (0 to 54°C). The valve is rated for 750 million cycles and requires 40-micron filtration.

Suppliers

Company
Product
Description
Supplier Links
DV 3-Way Valve, Wire Leads, Cartridge, 12 VDC, M5 - M-DV-3C-12 - Clippard
Cincinnati, OH, United States
DV 3-Way Valve, Wire Leads, Cartridge, 12 VDC, M5
M-DV-3C-12
DV 3-Way Valve, Wire Leads, Cartridge, 12 VDC, M5 M-DV-3C-12
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!

Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-DV-3C-12
Product Name DV 3-Way Valve, Wire Leads, Cartridge, 12 VDC, M5
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EW-2-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
15 mm Miniature Electronic Valve - E215F-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E3O10A-1F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Pneumatic Regulator - 2399722 - Radwell International
Specs
Media Air
Number of Ports 32
View Details