2-way normally closed solenoid valve for clean, dry air, available in in-line or manifold mount configurations with a 24 V DC coil. Features a 0.025″ pin connector option. Operating pressure range is 28" Hg vacuum to 105 psig, with airflow rated at 0.6 scfm at 100 psig. Power consumption is 0.67 watt. Temperature range is 32°F to 180°F. Response time is 5 to 10 milliseconds nominal. Operating voltage range is 90% to 150% of rated voltage.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-2-24-H |
| Product Name | 2 Way Normally Closed Air Valve |
| Valve Type | Control Valve; Directional; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |