Clippard DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 24 VDC, FKM Seals, M5 M-DV-2M-24-V

Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote
Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard DV 2-Way Valve, part number M-DV-2M-24-V, features a manifold mount design with wire leads and a 0.070" orifice. It operates at 24 VDC and is equipped with FKM seals, making it suitable for various fluid and gas applications. The valve has a maximum operating pressure of 100 psig (6.9 bar) and can handle a flow rate of up to 100 l/min at this pressure. It is designed for a cycle life exceeding one billion cycles, ensuring durability and reliability in demanding environments. The valve operates effectively within a temperature range of 32 to 130°F (0 to 54°C) and has a response time of 10 to 20 milliseconds. The recommended filtration for optimal performance is 40 microns. This valve is compatible with manifold mounting and features ports that can accommodate M5 connections.

Datasheet Summary
Powered by GS/AI

The Clippard DV 2-Way Valve, part number M-DV-2M-24-V, features a manifold mount design with wire leads and a 0.070" orifice. It operates at 24 VDC and is equipped with FKM seals, making it suitable for various fluid and gas applications. The valve has a maximum operating pressure of 100 psig (6.9 bar) and can handle a flow rate of up to 100 l/min at this pressure. It is designed for a cycle life exceeding one billion cycles, ensuring durability and reliability in demanding environments. The valve operates effectively within a temperature range of 32 to 130°F (0 to 54°C) and has a response time of 10 to 20 milliseconds. The recommended filtration for optimal performance is 40 microns. This valve is compatible with manifold mounting and features ports that can accommodate M5 connections.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Cincinnati, OH, United States
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 24 VDC, FKM Seals, M5
M-DV-2M-24-V
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 24 VDC, FKM Seals, M5 M-DV-2M-24-V
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!

Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-DV-2M-24-V
Product Name DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 24 VDC, FKM Seals, M5
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Shuttle Valve - JSV-2PFF - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-PM-20-09-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV4-1O-06-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details