Clippard DV 2-Way Valve, Wire Leads, Cartridge, 0.052" Orifice, 24 VDC, M5 M-DV-2C-24

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote Datasheet
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Cincinnati, OH, United States
DV 2-Way Valve, Wire Leads, Cartridge, 0.052" Orifice, 24 VDC, M5
M-DV-2C-24
DV 2-Way Valve, Wire Leads, Cartridge, 0.052" Orifice, 24 VDC, M5 M-DV-2C-24
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-DV-2C-24
Product Name DV 2-Way Valve, Wire Leads, Cartridge, 0.052" Orifice, 24 VDC, M5
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve - MNV-3 - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Gas; Air; Compressed Air
View Details
Stepper-Controlled Proportional Valve - SCPV-1 - Clippard
Specs
Valve Type Control Valve; Needle
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
View Details
Sleeve Valve - JSLV-3 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Water; Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details