Clippard DV 2-Way Valve, Wire Leads, Cartridge, 0.070" Orifice, 12 VDC, M5 M-DV-2C-12-L

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-DV-2C-12-L is a 2-way normally-closed electronic valve from the DV Series, designed for cartridge mounting into a 3/4" bore with a 1/8" NPT female inlet and outlet. It operates on 12 VDC with a power consumption of 1.9 watts, has a response time of 10 to 20 ms, and supports a maximum flow of 100 l/min at 100 psig (6.9 bar). The body and spring are stainless steel, with nitrile seals standard, and it is rated for operating pressures from 28" Hg vacuum to 100 psig and temperatures from 0 to 54°C. The orifice size is 0.070" (1.8 mm), and the valve has a rated cycle life of 750 million operations.

Datasheet Summary
Powered by GS/AI

The M-DV-2C-12-L is a 2-way normally-closed electronic valve from the DV Series, designed for cartridge mounting into a 3/4" bore with a 1/8" NPT female inlet and outlet. It operates on 12 VDC with a power consumption of 1.9 watts, has a response time of 10 to 20 ms, and supports a maximum flow of 100 l/min at 100 psig (6.9 bar). The body and spring are stainless steel, with nitrile seals standard, and it is rated for operating pressures from 28" Hg vacuum to 100 psig and temperatures from 0 to 54°C. The orifice size is 0.070" (1.8 mm), and the valve has a rated cycle life of 750 million operations.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Cincinnati, OH, United States
DV 2-Way Valve, Wire Leads, Cartridge, 0.070" Orifice, 12 VDC, M5
M-DV-2C-12-L
DV 2-Way Valve, Wire Leads, Cartridge, 0.070" Orifice, 12 VDC, M5 M-DV-2C-12-L
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-DV-2C-12-L
Product Name DV 2-Way Valve, Wire Leads, Cartridge, 0.070" Orifice, 12 VDC, M5
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.07 inch (1.78 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV2-1C-23-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Number of Ports 2
View Details
Compact Air Valve - ES-3*-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E315D-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details