Clippard DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, M5 M-DT-2M-24

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DV series is a line of 2-way and 3-way electronic valves with a stainless steel body, nitrile seals standard, and a cycle life of 750 million. This part is a 2-way, normally-closed valve with manifold mount, 24 VDC coil, and M5 exhaust/inlet ports. It operates from 28 inches of mercury vacuum to 100 psig (6.9 bar), with an orifice size of 0.052 inches (1.3 mm), response time of 10 to 20 ms, and power consumption of 1.9 watts. Operating temperature ranges from 0 to 54°C. The valve is compatible with various fluids and gases and features a compact design suitable for in-line, manifold, or cartridge mounting.

Datasheet Summary
Powered by GS/AI

The DV series is a line of 2-way and 3-way electronic valves with a stainless steel body, nitrile seals standard, and a cycle life of 750 million. This part is a 2-way, normally-closed valve with manifold mount, 24 VDC coil, and M5 exhaust/inlet ports. It operates from 28 inches of mercury vacuum to 100 psig (6.9 bar), with an orifice size of 0.052 inches (1.3 mm), response time of 10 to 20 ms, and power consumption of 1.9 watts. Operating temperature ranges from 0 to 54°C. The valve is compatible with various fluids and gases and features a compact design suitable for in-line, manifold, or cartridge mounting.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Cincinnati, OH, United States
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, M5
M-DT-2M-24
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, M5 M-DT-2M-24
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-DT-2M-24
Product Name DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, M5
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Normally Closed Air Valve - E*-3M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-10-25-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2 Way Normally Closed Air Valve - E*-2-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details