Clippard Shuttle Valve MSV-1222

Description
Shuttle Valve, All Ports 1/16" ID Hose
Request a Quote
Description
Shuttle Valve, All Ports 1/16" ID Hose
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Shuttle valve with brass body, poppet type and Nitrile seal, designed for air, water, or oil with maximum input pressure of 250 psig and flow rates of 5.0 scfm at 50 psig and 9.5 scfm at 100 psig. Features two 1/16" I.D. hose barb inlets and one outlet, with direct or in-line mounting capability. Pressure to shift is approximately 1/2 psig, and exhaust occurs through the port where pressure was last applied. Dimensions are 1.156" long and 3/8" square. Complies with RoHS.

Datasheet Summary
Powered by GS/AI

Shuttle valve with brass body, poppet type and Nitrile seal, designed for air, water, or oil with maximum input pressure of 250 psig and flow rates of 5.0 scfm at 50 psig and 9.5 scfm at 100 psig. Features two 1/16" I.D. hose barb inlets and one outlet, with direct or in-line mounting capability. Pressure to shift is approximately 1/2 psig, and exhaust occurs through the port where pressure was last applied. Dimensions are 1.156" long and 3/8" square. Complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - MSV-1222 - Clippard
Cincinnati, OH, United States
Shuttle Valve
MSV-1222
Shuttle Valve MSV-1222
Shuttle Valve, All Ports 1/16" ID Hose

Shuttle Valve, All Ports 1/16" ID Hose

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number MSV-1222
Product Name Shuttle Valve
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount -  Proportional Valves - E-PM-10-09-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-WAY EW Series - Mouse Valves - ET-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
2-Way Miniature Pinch Valve - NPV2-1O-03-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details