The Eclipse Series is a two-way stepper-controlled proportional isolation valve for precise liquid and gas control, featuring a ceramic wetted path and zero dead volume. It operates from vacuum to 30 psig (2 bar) with a maximum proof pressure of 50 psig (3.4 bar) and an operating temperature range of 32 to 180°F (0 to 82°C). Flow resolution is 487.5 µl/min for air and 200 µl/min for water at 30 psig, with linearity under 4% of full-scale and repeatability under 5%. Response time is under 2 ms and cycle life exceeds 1 million cycles. It requires a 20 VDC bipolar chopper driver, drawing 2.5 watts nominal during adjustment only. Mounting is via manifold or ZDVF with #10-32 ports. Dimensions are 1.17 in × 2.60 in × 2.91 in (29.7 mm × 66.0 mm × 73.9 mm). An encoder shaft is optional.
Utilizing the industry's most robust and powerful miniature linear actuator, the patent pending stepper-controlled Eclipse proportional isolation valve leads the industry in performance and durability. This valve is ideal in critical applications for liquid and gas delivery, medical, analytical and industrial automation requiring ultra fine resolution and excellent repeatability. In addition, the unique design allows for custom flow profiles.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Eclipse Series |
| Product Name | 2-Way Stepper Proportional Isolation Valves |
| Valve Type | Solenoid; Stepper Proportional Isolation Valve |
| Media | Water; Gas; Air |
| Maximum Pressure | 30.00 psi (21.11 m H2O) |