Clippard Precision Adjustable Pressure Regulator DR-2C

Description
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only
Request a Quote Datasheet
Description
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Adjustable Pressure Regulator - DR-2C - Clippard
Cincinnati, OH, United States
Precision Adjustable Pressure Regulator
DR-2C
Precision Adjustable Pressure Regulator DR-2C
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only

When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package.

Features:

• Exceptional repeatability—± 0.15 psi
• Provides a high level of precision and accuracy
• Features non-rising internal adjustment
• For applications where zero air consumption is required (non-bleed)

Medium: Air, Water* or Oil*
Input Pressure: 300 psig max.
Ports: #10-32
Repeatability:**+/- 0.15 psi
Set Point Sensitivity: 0.1 psi
Set Point Stability: 0.1 psi
Temperature Range: 32 to 230°F
Mounting: 15/32-32 thread, nuts and lock washers furnished
Materials: Electroless nickel plated brass body, FKM seals,
PFPE lube, stainless steel adjustment screw and spring
Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A)

*Non-relieving models only

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DR-2C
Product Name Precision Adjustable Pressure Regulator
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Oxygen Clean Series Electronic Valves - O-EC-*M - Clippard
Specs
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Media Temperature 30 to 180 F (-1 to 82 C)
View Details
10 mm Miniature Electronic Valve - E210C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E3O10C-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details