FV-4DP is a 4-way, 2-position, 1/8" NPT spool valve with spring return, designed for pneumatic flow control. It has an inlet and outlet port size of 1/8" NPT, with an exhaust port of the same size. The valve provides an air flow of 6.5 scfm at 50 psig and 10 scfm at 100 psig. Its physical dimensions include a length of 2.140 inches and a height of 2.500 inches. The valve is fully ported and operates with a plunger actuation mechanism. Optional FKM seals are available for high temperature or chemical compatibility applications.
4-Way Double Plunger Valve, 1/8" NPT
CLIPPARD Pneumatics FV-4DP
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | FV-4DP | |
| Product Name | FV Series 4-Way Valve | Pneumatic Valve |
| Valve Type | Directional; Spool | |
| Primary Material | Brass / Bronze | |
| Media | Air; Compressed Air | Air |
| Valve Size | 0.12 inch (3.17 mm) |