JFC-3AR is a meter out control valve with a 1/8" NPT female side port, designed for adjustable flow control. It features a knurled knob with a lock nut for fine adjustment via a #10-80 threaded needle shaft, and the valve body displays an arrow indicating the direction of controlled flow. Maximum input pressure is 150 psig, with a flow capacity of 11 scfm at 100 psig. The valve mounts directly into a 1/8" NPT port and includes a rotating input port for 360° positioning. The body dimensions are 0.938 inches in length, with a 0.400 inch diameter and a 9/16 inch hex wrench size for the adjustment knob.
Meter Out Adjustable Flow Control Valve
METER OUT ADJUSTABLE FLOW CONTROL VALVE, ARROW IN BODY SHOWS DIRECTION OF CONTROLLED FLOW. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | JFC-3AR | 51761874 |
| Product Name | Flow Control Valve | Control Valve |
| Valve Type | Needle | Control Valve |
| Primary Material | Brass / Bronze | |
| Media | Water; Air; Compressed Air | |
| Valve Size | 0.12 inch (3.17 mm) |