Clippard 2-Way Stem Cartridge Valve GV-2C

Description
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)
Request a Quote
Description
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GV-2C is a 2-way cartridge valve designed for pneumatic control with 1/4" NPT porting, compatible with a 0.687" bore mounting interface. It operates at up to 150 psig with flow ratings of 38 scfm at 50 psig and 67 scfm at 100 psig. The valve uses nitrile seals with FKM optional, an electroless nickel plated brass and anodized aluminum wetted construction, and stainless steel stem and springs. Stem travel is 1/8", and the force for full travel is 2 lbs. nominal. Operating temperature ranges from 32°F to 230°F (0°C to 110°C). It accepts manual, air pilot, electrical, or mechanical actuators via the 15/32-32 nose thread.

Datasheet Summary
Powered by GS/AI

The GV-2C is a 2-way cartridge valve designed for pneumatic control with 1/4" NPT porting, compatible with a 0.687" bore mounting interface. It operates at up to 150 psig with flow ratings of 38 scfm at 50 psig and 67 scfm at 100 psig. The valve uses nitrile seals with FKM optional, an electroless nickel plated brass and anodized aluminum wetted construction, and stainless steel stem and springs. Stem travel is 1/8", and the force for full travel is 2 lbs. nominal. Operating temperature ranges from 32°F to 230°F (0°C to 110°C). It accepts manual, air pilot, electrical, or mechanical actuators via the 15/32-32 nose thread.

Suppliers

Company
Product
Description
Supplier Links
2-Way Stem Cartridge Valve - GV-2C - Clippard
Cincinnati, OH, United States
2-Way Stem Cartridge Valve
GV-2C
2-Way Stem Cartridge Valve GV-2C
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)

Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports.

Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience.

• Will accept a variety of manual, air pilot, electrical or mechanical actuators
• Small, compact size, lightweight
• Design flexibility and fast response
• Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance
• Stainless steel stems and springs for corrosion resistance
• Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number.
• Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number GV-2C
Product Name 2-Way Stem Cartridge Valve
Valve Type Cartridge; Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV4-1C-06-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-10-09-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-10-13-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Stem Valve,1/4
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details