Clippard Proportional In-Line and Manafold Control Valve E*-P-10-60-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series proportional valves are 2-way, air or gas flow control devices that vary output flow proportionally to input current, designed for applications such as analytical instruments, mass flow control, and ventilators. They feature a single moving part for long life, low power consumption of 1.9 watts at 73°F, and operate with input currents up to 0.185 amps for 0-10 VDC models. The valve has a 0.060-inch orifice and a maximum operating pressure of 25 psig. Packaging options include in-line mount with #10-32 male inlet and outlet threads, and it uses nitrile seals as standard. The E*-P-10-60-25 part number matches a variant in this series with a 0.060-inch orifice, 10 VDC input, and 25 psig maximum pressure.

Datasheet Summary
Powered by GS/AI

The EVP series proportional valves are 2-way, air or gas flow control devices that vary output flow proportionally to input current, designed for applications such as analytical instruments, mass flow control, and ventilators. They feature a single moving part for long life, low power consumption of 1.9 watts at 73°F, and operate with input currents up to 0.185 amps for 0-10 VDC models. The valve has a 0.060-inch orifice and a maximum operating pressure of 25 psig. Packaging options include in-line mount with #10-32 male inlet and outlet threads, and it uses nitrile seals as standard. The E*-P-10-60-25 part number matches a variant in this series with a 0.060-inch orifice, 10 VDC input, and 25 psig maximum pressure.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-10-60-25 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-10-60-25
Proportional In-Line and Manafold Control Valve E*-P-10-60-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-10-60-25
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) - PQ-FV08 - Clippard
Specs
Valve Type Control Valve
Primary Material Brass / Bronze
Media Air
View Details
Precision Adjustable Pressure Regulator - DR-2P - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details
Modular 4-Way Delay Valve - R-451 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers
Proportional  In-Line and Manafold Control Valve - E*-P-10-40-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details