Clippard Shuttle Valve MSV-1F22

Description
Shuttle Valve, #10-32 Female Outlet, (2) 1/16" ID Hose Inlets
Request a Quote
Description
Shuttle Valve, #10-32 Female Outlet, (2) 1/16" ID Hose Inlets
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Shuttle valve with brass body and Nitrile seal, designed for air, water, or oil with input pressure up to 250 psig and air flow of 5.0 scfm at 50 psig or 9.5 scfm at 100 psig. Features dual 1/16" I.D. hose barb inlets and a #10-32 female thread outlet, with mounting options for direct or in-line use. Pressure to shift is approximately 0.5 psig, and exhaust occurs through the port last pressurized. Dimensions are 0.937" length, 0.562" width, and 0.312" height.

Datasheet Summary
Powered by GS/AI

Shuttle valve with brass body and Nitrile seal, designed for air, water, or oil with input pressure up to 250 psig and air flow of 5.0 scfm at 50 psig or 9.5 scfm at 100 psig. Features dual 1/16" I.D. hose barb inlets and a #10-32 female thread outlet, with mounting options for direct or in-line use. Pressure to shift is approximately 0.5 psig, and exhaust occurs through the port last pressurized. Dimensions are 0.937" length, 0.562" width, and 0.312" height.

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - MSV-1F22 - Clippard
Cincinnati, OH, United States
Shuttle Valve
MSV-1F22
Shuttle Valve MSV-1F22
Shuttle Valve, #10-32 Female Outlet, (2) 1/16" ID Hose Inlets

Shuttle Valve, #10-32 Female Outlet, (2) 1/16" ID Hose Inlets

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number MSV-1F22
Product Name Shuttle Valve
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FBV Series 3-Way Fill & Bleed Toggle - FBV-3DP - Clippard
Specs
Valve Type Directional; Poppet; Toggle
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
3-Way Miniature Pinch Valve - NPV2-2D-03-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details