The E210C-2C is a 10 mm miniature electronic valve with a 0.030" orifice, designed for normally-closed 2-way operation. It features a glass-filled nylon body with stainless steel core and springs, FKM dynamic seals, and nitrile static seals. The valve operates at 12 VDC or 24 VDC with a voltage tolerance of ±10% and consumes 1.3 watts during the in-rush phase. It is rated for 0 to 100 psig working pressure and supports a flow rate of 30 l/min at 100 psig. The electrical connection is an in-line connector with LED indication. It complies with CE and RoHS standards and is rated for operation between 14°F and 122°F with clean, dry air if below 32°F.
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E210C-2C |
| Product Name | 10 mm Miniature Electronic Valve |
| Valve Type | Control Valve |
| Primary Material | Glass Filled Nylon |
| Media | Gas; Air; Compressed Air |
| Valve Size | 0.39 inch (10.00 mm) |
| Maximum Pressure | 110.00 psi (77.42 m H2O) |