Clippard GNV Needle Valve, Direct Mount, 3/8" NPT, Slot Adjustment GNV-5R

Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote
Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GNV-5R is a direct mount needle valve with 3/8" NPT ports, designed for bidirectional flow control in pneumatic systems using air, water, or oil. It features a machinery-polished brass body and needle with electroless nickel plating, an anodized aluminum housing, and standard nitrile seals. The valve is adjusted with a recessed slotted screwdriver mechanism and supports a maximum input pressure of 300 psig, with an air flow rate of 60 scfm at 100 psig. The input port rotates 360° for flexible mounting, and the valve is compatible with push-quick fittings. Its dimensions are 1.871 in. long, 0.875 in. wide, and 1.250 in. high, with mounting holes of 0.156 in. diameter.

Datasheet Summary
Powered by GS/AI

The GNV-5R is a direct mount needle valve with 3/8" NPT ports, designed for bidirectional flow control in pneumatic systems using air, water, or oil. It features a machinery-polished brass body and needle with electroless nickel plating, an anodized aluminum housing, and standard nitrile seals. The valve is adjusted with a recessed slotted screwdriver mechanism and supports a maximum input pressure of 300 psig, with an air flow rate of 60 scfm at 100 psig. The input port rotates 360° for flexible mounting, and the valve is compatible with push-quick fittings. Its dimensions are 1.871 in. long, 0.875 in. wide, and 1.250 in. high, with mounting holes of 0.156 in. diameter.

Suppliers

Company
Product
Description
Supplier Links
GNV Needle Valve, Direct Mount, 3/8
Cincinnati, OH, United States
GNV Needle Valve, Direct Mount, 3/8" NPT, Slot Adjustment
GNV-5R
GNV Needle Valve, Direct Mount, 3/8" NPT, Slot Adjustment GNV-5R
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.

  • #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports
  • Direct, in-line or cartridge mounting
  • Brass or ENP body, ENP or stainless steel needle, Nitrile seal
  • Screwdriver or knurled knob adjustment
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number GNV-5R
Product Name GNV Needle Valve, Direct Mount, 3/8" NPT, Slot Adjustment
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E215E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC, M5 - M-DT-3M-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-10-40-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details