Clippard Compact Air Valve ESO-3*-24

Description
3-Way Electronic Poppet Valve
Request a Quote
Description
3-Way Electronic Poppet Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Compact 3-way solenoid valve for clean, dry air with a 1-watt power consumption at rated voltage, operating from 90 to 120% of rated voltage, and a temperature range of 32 to 150°F. The valve has a 0.6 scfm flow rate at 100 psig and a pressure range of 28 inches Hg vacuum to 105 psig. It features a √10-32 threaded port and a response time of 5 to 10 milliseconds at maximum rated pressure. The valve is available in 24 VDC models with side or top port configurations and includes normally closed or normally open options. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Compact 3-way solenoid valve for clean, dry air with a 1-watt power consumption at rated voltage, operating from 90 to 120% of rated voltage, and a temperature range of 32 to 150°F. The valve has a 0.6 scfm flow rate at 100 psig and a pressure range of 28 inches Hg vacuum to 105 psig. It features a √10-32 threaded port and a response time of 5 to 10 milliseconds at maximum rated pressure. The valve is available in 24 VDC models with side or top port configurations and includes normally closed or normally open options. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Compact Air Valve - ESO-3*-24 - Clippard
Cincinnati, OH, United States
Compact Air Valve
ESO-3*-24
Compact Air Valve ESO-3*-24
3-Way Electronic Poppet Valve

3-Way Electronic Poppet Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number ESO-3*-24
Product Name Compact Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Toggle Valve, 1/4
Specs
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
15 mm Miniature Electronic Valve - E3O15G-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2 suppliers
15 mm Miniature Electronic Valve - E215E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details