MAVO-3C is a 3-way normally-open cartridge valve designed for pneumatic applications, including use in Clippard limit switches and manifolds. It has a 0.125 inch stem diameter, an inlet port of 0.375 inch diameter, and an outlet port of 0.301 inch diameter. The valve supports an air flow of 3 scfm at 50 psig and 6 scfm at 100 psig. The overall height is 0.968 inch, and it features O-ring seals. The valve is compatible with Clippard's captivated push button accessories, which prevent stem over-travel and side-loading.
3-Way Cartridge Valve, Normally-Open
3-WAY STEM CARTRIDGE VALVE, NORMALLY-OPEN. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MAVO-3C | 51776488 |
| Product Name | 3-Way Normally Open Valve | Pneumatic Valve |
| Valve Type | Directional; Cartridge; Spool | Cartridge |
| Primary Material | Brass / Bronze | |
| Media | Air; Compressed Air | Air |
| Valve Size | 0.38 inch (9.52 mm) |