Clippard Manifold Mount - Proportional Valves E-PM-05-25-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves for precise air or gas flow control, suitable for applications such as analytical instruments, ventilators, and blood pressure monitoring. The E-PM-05-25 is a manifold-mounted variant with a 0.025" orifice, rated for a maximum pressure of 100 psig and a 0-5 VDC input voltage range. It features a single moving part for long life, low power consumption of 1.9 watts at 72°F, nitrile seals as standard, and a compact form factor with 1.560" length and 0.875" width. Flow output is proportional to input current, with maximum flow of 22.0 l/min at maximum pressure. The valve accepts 0-5 VDC control signals and includes an adjusting ring for orientation.

Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves for precise air or gas flow control, suitable for applications such as analytical instruments, ventilators, and blood pressure monitoring. The E-PM-05-25 is a manifold-mounted variant with a 0.025" orifice, rated for a maximum pressure of 100 psig and a 0-5 VDC input voltage range. It features a single moving part for long life, low power consumption of 1.9 watts at 72°F, nitrile seals as standard, and a compact form factor with 1.560" length and 0.875" width. Flow output is proportional to input current, with maximum flow of 22.0 l/min at maximum pressure. The valve accepts 0-5 VDC control signals and includes an adjusting ring for orientation.

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount -  Proportional Valves - E-PM-05-25-25 - Clippard
Cincinnati, OH, United States
Manifold Mount - Proportional Valves
E-PM-05-25-25
Manifold Mount - Proportional Valves E-PM-05-25-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E-PM-05-25-25
Product Name Manifold Mount - Proportional Valves
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2M-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2 suppliers
Manifold Mount -  Proportional Valves - E-PM-10-25-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2 Way Normally Closed Air Valve - E*-2-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details